Capital Lighting, Inc. 120-76 Foyer/Hall Lanterns-Open Frame 489823

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant Entry - Large UPC: 782042970335 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant Entry - Large UPC: 782042970335 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

Suppliers

Company
Product
Description
Supplier Links
120-76 Foyer/Hall Lanterns-Open Frame - 489823 - Capital Lighting, Inc.
Columbus, OH, USA
120-76 Foyer/Hall Lanterns-Open Frame
489823
120-76 Foyer/Hall Lanterns-Open Frame 489823
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant Entry - Large UPC: 782042970335 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tranquil Bronze
Product Name: Six Light Pendant Entry - Large
UPC: 782042970335
Category: Interior
Glass: Stone and Clear Beads
Canopy: 1.125``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489823
Product Name 120-76 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details