Capital Lighting, Inc. 120-77 Foyer/Hall Lanterns-Open Frame 489821

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant Entry - Medium UPC: 782042970311 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant Entry - Medium UPC: 782042970311 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

Suppliers

Company
Product
Description
Supplier Links
120-77 Foyer/Hall Lanterns-Open Frame - 489821 - Capital Lighting, Inc.
Columbus, OH, USA
120-77 Foyer/Hall Lanterns-Open Frame
489821
120-77 Foyer/Hall Lanterns-Open Frame 489821
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tranquil Bronze Product Name: Six Light Pendant Entry - Medium UPC: 782042970311 Category: Interior Glass: Stone and Clear Beads Canopy: 1.125``H

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tranquil Bronze
Product Name: Six Light Pendant Entry - Medium
UPC: 782042970311
Category: Interior
Glass: Stone and Clear Beads
Canopy: 1.125``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489821
Product Name 120-77 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details