Capital Lighting, Inc. 111-13 Sconces-Triple Candle 489819

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.00 Length 29.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Three Light Wall Sconce UPC: 782042972032 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.00 Length 29.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Three Light Wall Sconce UPC: 782042972032 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
111-13 Sconces-Triple Candle - 489819 - Capital Lighting, Inc.
Columbus, OH, USA
111-13 Sconces-Triple Candle
489819
111-13 Sconces-Triple Candle 489819
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 29.00 Length 29.00 Extension: 6.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Three Light Wall Sconce UPC: 782042972032 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 29.00
Length 29.00
Extension: 6.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Black and Golden Silver
Product Name: Three Light Wall Sconce
UPC: 782042972032
Category: Interior
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489819
Product Name 111-13 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details