Capital Lighting, Inc. 111-44 Foyer/Hall Lanterns-Open Frame 489816

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Length 41.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Four Light Pendant UPC: 782042972063 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Length 41.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Four Light Pendant UPC: 782042972063 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
111-44 Foyer/Hall Lanterns-Open Frame - 489816 - Capital Lighting, Inc.
Columbus, OH, USA
111-44 Foyer/Hall Lanterns-Open Frame
489816
111-44 Foyer/Hall Lanterns-Open Frame 489816
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 41.50 Length 41.50 Extension: 6.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Black and Golden Silver Product Name: Four Light Pendant UPC: 782042972063 Category: Interior Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 41.50
Length 41.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Black and Golden Silver
Product Name: Four Light Pendant
UPC: 782042972063
Category: Interior
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489816
Product Name 111-44 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details