Capital Lighting, Inc. 112-012 Large Chandeliers-Drum Shade 489811

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 60.50 Length 60.50 Extension: 6.5 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Montecito Bronze Product Name: 12 Light Chandelier UPC: 782042972087 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 60.50 Length 60.50 Extension: 6.5 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Montecito Bronze Product Name: 12 Light Chandelier UPC: 782042972087 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
112-012 Large Chandeliers-Drum Shade - 489811 - Capital Lighting, Inc.
Columbus, OH, USA
112-012 Large Chandeliers-Drum Shade
489811
112-012 Large Chandeliers-Drum Shade 489811
PRODUCT DETAILS / SPECS Width/Dia: 42.25 Height: 60.50 Length 60.50 Extension: 6.5 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Montecito Bronze Product Name: 12 Light Chandelier UPC: 782042972087 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 42.25
Height: 60.50
Length 60.50
Extension: 6.5
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Montecito Bronze
Product Name: 12 Light Chandelier
UPC: 782042972087
Category: Interior
Glass: Caramel Cream
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489811
Product Name 112-012 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details