Capital Lighting, Inc. 112-05 Large Chandeliers-Drum Shade 489810

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 38.75 Length 38.75 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Montecito Bronze Product Name: Five Light Chandelier UPC: 782042972094 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 38.75 Length 38.75 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Montecito Bronze Product Name: Five Light Chandelier UPC: 782042972094 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

Suppliers

Company
Product
Description
Supplier Links
112-05 Large Chandeliers-Drum Shade - 489810 - Capital Lighting, Inc.
Columbus, OH, USA
112-05 Large Chandeliers-Drum Shade
489810
112-05 Large Chandeliers-Drum Shade 489810
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 38.75 Length 38.75 Extension: 6.5 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Montecito Bronze Product Name: Five Light Chandelier UPC: 782042972094 Category: Interior Glass: Caramel Cream Canopy: 18``LX10.25``W/DiaX1 6.25``H Top to outlet: 16.25

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 38.75
Length 38.75
Extension: 6.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Montecito Bronze
Product Name: Five Light Chandelier
UPC: 782042972094
Category: Interior
Glass: Caramel Cream
Canopy: 18``LX10.25``W/DiaX16.25``H
Top to outlet: 16.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489810
Product Name 112-05 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details