Capital Lighting, Inc. 118-12 Sconces-Pocket 489803

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Length 17.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bombay Brass Product Name: Two Light Wall Sconce UPC: 782042972179 Category: Interior Canopy: 18``LX4.75``W/DiaX`` H Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Length 17.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bombay Brass Product Name: Two Light Wall Sconce UPC: 782042972179 Category: Interior Canopy: 18``LX4.75``W/DiaX`` H Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
118-12 Sconces-Pocket - 489803 - Capital Lighting, Inc.
Columbus, OH, USA
118-12 Sconces-Pocket
489803
118-12 Sconces-Pocket 489803
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.50 Length 17.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bombay Brass Product Name: Two Light Wall Sconce UPC: 782042972179 Category: Interior Canopy: 18``LX4.75``W/DiaX`` H Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.50
Length 17.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bombay Brass
Product Name: Two Light Wall Sconce
UPC: 782042972179
Category: Interior
Canopy: 18``LX4.75``W/DiaX``H
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489803
Product Name 118-12 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details