Capital Lighting, Inc. 118-410 Pendants-Bowl Style 489802

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Length 39.00 Extension: 5.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bombay Brass Product Name: Ten Light Pendant UPC: 782042972209 Category: Interior Top to outlet: 2.63
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Length 39.00 Extension: 5.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bombay Brass Product Name: Ten Light Pendant UPC: 782042972209 Category: Interior Top to outlet: 2.63

Suppliers

Company
Product
Description
Supplier Links
118-410 Pendants-Bowl Style - 489802 - Capital Lighting, Inc.
Columbus, OH, USA
118-410 Pendants-Bowl Style
489802
118-410 Pendants-Bowl Style 489802
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 39.00 Length 39.00 Extension: 5.5 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Bombay Brass Product Name: Ten Light Pendant UPC: 782042972209 Category: Interior Top to outlet: 2.63

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 39.00
Length 39.00
Extension: 5.5
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Bombay Brass
Product Name: Ten Light Pendant
UPC: 782042972209
Category: Interior
Top to outlet: 2.63

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489802
Product Name 118-410 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details