Capital Lighting, Inc. E94044-50 Island/Pool Table-4 Light + 489632

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025412 Category: Linear Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025412 Category: Linear Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94044-50 Island/Pool Table-4 Light + - 489632 - Capital Lighting, Inc.
Columbus, OH, USA
E94044-50 Island/Pool Table-4 Light +
489632
E94044-50 Island/Pool Table-4 Light + 489632
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025412 Category: Linear Pendant Glass: Black Amber Swirl Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Bulb
Type: LED
Qty: 4
Wattage: 3
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094025412
Category: Linear Pendant
Glass: Black Amber Swirl
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489632
Product Name E94044-50 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details