Capital Lighting, Inc. E94051-14 Mini Pendants-Cable 489619

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Length 12.25 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020455 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Length 12.25 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020455 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94051-14 Mini Pendants-Cable - 489619 - Capital Lighting, Inc.
Columbus, OH, USA
E94051-14 Mini Pendants-Cable
489619
E94051-14 Mini Pendants-Cable 489619
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.25 Length 12.25 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020455 Category: Pendant Glass: Amber Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.25
Length 12.25
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020455
Category: Pendant
Glass: Amber Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489619
Product Name E94051-14 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details