Capital Lighting, Inc. E94071-53 Mini Pendants-Cable 489603

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020639 Category: Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020639 Category: Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94071-53 Mini Pendants-Cable - 489603 - Capital Lighting, Inc.
Columbus, OH, USA
E94071-53 Mini Pendants-Cable
489603
E94071-53 Mini Pendants-Cable 489603
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.75 Length 9.75 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Pendant UPC: 845094020639 Category: Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.75
Length 9.75
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020639
Category: Pendant
Glass: Conch
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489603
Product Name E94071-53 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details