Capital Lighting, Inc. 91193CLSN Mid. Chandeliers-Glass Down 489582

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Chandelier UPC: 783209008748 Category: Mini Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Chandelier UPC: 783209008748 Category: Mini Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91193CLSN Mid. Chandeliers-Glass Down - 489582 - Capital Lighting, Inc.
Columbus, OH, USA
91193CLSN Mid. Chandeliers-Glass Down
489582
91193CLSN Mid. Chandeliers-Glass Down 489582
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.04 Product Name: Three Light Chandelier UPC: 783209008748 Category: Mini Chandelier Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7.04
Product Name: Three Light Chandelier
UPC: 783209008748
Category: Mini Chandelier
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489582
Product Name 91193CLSN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details