Capital Lighting, Inc. 82681MRSN Flush Mounts-Bowl Style 489578

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209062474 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209062474 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
82681MRSN Flush Mounts-Bowl Style - 489578 - Capital Lighting, Inc.
Columbus, OH, USA
82681MRSN Flush Mounts-Bowl Style
489578
82681MRSN Flush Mounts-Bowl Style 489578
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Satin Nickel Weight: 5.62 Product Name: Three Light Flush Mount UPC: 783209062474 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Satin Nickel
Weight: 5.62
Product Name: Three Light Flush Mount
UPC: 783209062474
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489578
Product Name 82681MRSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details