Capital Lighting, Inc. 85006FTSST Exterior -Wall Mt./Flush 489546

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Stainless Steel Weight: 4.19 Product Name: Two Light Outdoor Wall Lantern UPC: 783209069961 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Stainless Steel Weight: 4.19 Product Name: Two Light Outdoor Wall Lantern UPC: 783209069961 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85006FTSST Exterior -Wall Mt./Flush - 489546 - Capital Lighting, Inc.
Columbus, OH, USA
85006FTSST Exterior -Wall Mt./Flush
489546
85006FTSST Exterior -Wall Mt./Flush 489546
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Stainless Steel Weight: 4.19 Product Name: Two Light Outdoor Wall Lantern UPC: 783209069961 Category: Outdoor Wall Mount Glass: Frosted Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Stainless Steel
Weight: 4.19
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209069961
Category: Outdoor Wall Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489546
Product Name 85006FTSST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details