Capital Lighting, Inc. 85066MRSN Mini Pendants-Rod 489545

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.45 Product Name: One Light Mini Pendant UPC: 783209048812 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.45 Product Name: One Light Mini Pendant UPC: 783209048812 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85066MRSN Mini Pendants-Rod - 489545 - Capital Lighting, Inc.
Columbus, OH, USA
85066MRSN Mini Pendants-Rod
489545
85066MRSN Mini Pendants-Rod 489545
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 2.45 Product Name: One Light Mini Pendant UPC: 783209048812 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 2.45
Product Name: One Light Mini Pendant
UPC: 783209048812
Category: Mini Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489545
Product Name 85066MRSN Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details