Capital Lighting, Inc. 85051HOBU Exterior -Wall Mt./Flush 489541

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Weight: 3.96 Product Name: Two Light Outdoor Wall Lantern UPC: 783209023130 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Weight: 3.96 Product Name: Two Light Outdoor Wall Lantern UPC: 783209023130 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85051HOBU Exterior -Wall Mt./Flush - 489541 - Capital Lighting, Inc.
Columbus, OH, USA
85051HOBU Exterior -Wall Mt./Flush
489541
85051HOBU Exterior -Wall Mt./Flush 489541
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 6 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Burnished Weight: 3.96 Product Name: Two Light Outdoor Wall Lantern UPC: 783209023130 Category: Outdoor Wall Mount Glass: Honey Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 6
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished
Weight: 3.96
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209023130
Category: Outdoor Wall Mount
Glass: Honey
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489541
Product Name 85051HOBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details