Capital Lighting, Inc. 87211OI Flush Mounts-Bowl Style 489532

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.00 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Flush Mount UPC: 783209048621 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.00 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Flush Mount UPC: 783209048621 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87211OI Flush Mounts-Bowl Style - 489532 - Capital Lighting, Inc.
Columbus, OH, USA
87211OI Flush Mounts-Bowl Style
489532
87211OI Flush Mounts-Bowl Style 489532
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 3.00 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Oil Rubbed Bronze Weight: 3.75 Product Name: Two Light Flush Mount UPC: 783209048621 Category: Flush Mount Glass: White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 3.00
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: Oil Rubbed Bronze
Weight: 3.75
Product Name: Two Light Flush Mount
UPC: 783209048621
Category: Flush Mount
Glass: White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489532
Product Name 87211OI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details