Capital Lighting, Inc. E93043-51 Island/Pool Table-3 Light Bar 489478

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 3 Wattage: 13 Finish: Bronze Product Name: Three Light Pendant UPC: 845094022145 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 3 Wattage: 13 Finish: Bronze Product Name: Three Light Pendant UPC: 845094022145 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93043-51 Island/Pool Table-3 Light Bar - 489478 - Capital Lighting, Inc.
Columbus, OH, USA
E93043-51 Island/Pool Table-3 Light Bar
489478
E93043-51 Island/Pool Table-3 Light Bar 489478
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 3 Wattage: 13 Finish: Bronze Product Name: Three Light Pendant UPC: 845094022145 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: G24q-1 Quad T4 CFL
Qty: 3
Wattage: 13
Finish: Bronze
Product Name: Three Light Pendant
UPC: 845094022145
Category: Linear Pendant
Glass: Black Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489478
Product Name E93043-51 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details