Capital Lighting, Inc. E93041-51 Mini Pendants-Cable 489477

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020196 Category: Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020196 Category: Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93041-51 Mini Pendants-Cable - 489477 - Capital Lighting, Inc.
Columbus, OH, USA
E93041-51 Mini Pendants-Cable
489477
E93041-51 Mini Pendants-Cable 489477
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-2 Quad T4 Qty: 1 Wattage: 18 Finish: Bronze Product Name: One Light Pendant UPC: 845094020196 Category: Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: G24q-2 Quad T4
Qty: 1
Wattage: 18
Finish: Bronze
Product Name: One Light Pendant
UPC: 845094020196
Category: Pendant
Glass: Black Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489477
Product Name E93041-51 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details