Capital Lighting, Inc. E93074-53 Island/Pool Table-4 Light + 489438

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025078 Category: Linear Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025078 Category: Linear Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93074-53 Island/Pool Table-4 Light + - 489438 - Capital Lighting, Inc.
Columbus, OH, USA
E93074-53 Island/Pool Table-4 Light +
489438
E93074-53 Island/Pool Table-4 Light + 489438
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.50 Length 10.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Bronze Product Name: Four Light Pendant UPC: 845094025078 Category: Linear Pendant Glass: Conch Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.50
Length 10.50
Bulb
Type: G24q-1 Quad T4 CFL
Qty: 4
Wattage: 13
Finish: Bronze
Product Name: Four Light Pendant
UPC: 845094025078
Category: Linear Pendant
Glass: Conch
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489438
Product Name E93074-53 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details