Capital Lighting, Inc. E93144-13 Island/Pool Table-4 Light + 489408

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023562 Category: Linear Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023562 Category: Linear Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E93144-13 Island/Pool Table-4 Light + - 489408 - Capital Lighting, Inc.
Columbus, OH, USA
E93144-13 Island/Pool Table-4 Light +
489408
E93144-13 Island/Pool Table-4 Light + 489408
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Length 11.50 Bulb Type: G24q-1 Quad T4 CFL Qty: 4 Wattage: 13 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023562 Category: Linear Pendant Glass: White Ripple Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Length 11.50
Bulb
Type: G24q-1 Quad T4 CFL
Qty: 4
Wattage: 13
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094023562
Category: Linear Pendant
Glass: White Ripple
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489408
Product Name E93144-13 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details