Capital Lighting, Inc. E94144-51 Island/Pool Table-4 Light + 489354

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023838 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023838 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94144-51 Island/Pool Table-4 Light + - 489354 - Capital Lighting, Inc.
Columbus, OH, USA
E94144-51 Island/Pool Table-4 Light +
489354
E94144-51 Island/Pool Table-4 Light + 489354
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.75 Length 10.75 Bulb Type: LED Qty: 4 Wattage: 3 Finish: Satin Nickel Product Name: Four Light Pendant UPC: 845094023838 Category: Linear Pendant Glass: Black Zebra Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.75
Length 10.75
Bulb
Type: LED
Qty: 4
Wattage: 3
Finish: Satin Nickel
Product Name: Four Light Pendant
UPC: 845094023838
Category: Linear Pendant
Glass: Black Zebra
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489354
Product Name E94144-51 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details