Capital Lighting, Inc. 7124PE Bathroom Fixtures-Four Lights 489295

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712454 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712454 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7124PE Bathroom Fixtures-Four Lights - 489295 - Capital Lighting, Inc.
Columbus, OH, USA
7124PE Bathroom Fixtures-Four Lights
489295
7124PE Bathroom Fixtures-Four Lights 489295
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712454 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Weight: 2.2
Product Name: Four Light Bath Vanity
UPC: 783209712454
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489295
Product Name 7124PE Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details