Capital Lighting, Inc. 7124CS Bathroom Fixtures-Four Lights 489292

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Country Stone Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712430 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Country Stone Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712430 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7124CS Bathroom Fixtures-Four Lights - 489292 - Capital Lighting, Inc.
Columbus, OH, USA
7124CS Bathroom Fixtures-Four Lights
489292
7124CS Bathroom Fixtures-Four Lights 489292
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Country Stone Weight: 2.2 Product Name: Four Light Bath Vanity UPC: 783209712430 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.75
Extension: 5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Country Stone
Weight: 2.2
Product Name: Four Light Bath Vanity
UPC: 783209712430
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489292
Product Name 7124CS Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details