Capital Lighting, Inc. 7126SN Bathroom Fixtures-Five+Lights 489279

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: Six Light Bath Vanity UPC: 783209712683 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: Six Light Bath Vanity UPC: 783209712683 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7126SN Bathroom Fixtures-Five+Lights - 489279 - Capital Lighting, Inc.
Columbus, OH, USA
7126SN Bathroom Fixtures-Five+Lights
489279
7126SN Bathroom Fixtures-Five+Lights 489279
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.75 Extension: 5 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Satin Nickel Weight: 3 Product Name: Six Light Bath Vanity UPC: 783209712683 Category: Bath Vanity Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.75
Extension: 5
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Satin Nickel
Weight: 3
Product Name: Six Light Bath Vanity
UPC: 783209712683
Category: Bath Vanity
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489279
Product Name 7126SN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details