Capital Lighting, Inc. 7136MRPC Bathroom Fixtures-Two Lights 489271

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713611 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713611 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7136MRPC Bathroom Fixtures-Two Lights - 489271 - Capital Lighting, Inc.
Columbus, OH, USA
7136MRPC Bathroom Fixtures-Two Lights
489271
7136MRPC Bathroom Fixtures-Two Lights 489271
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Chrome Weight: 0.64 Product Name: Two Light Bath Vanity UPC: 783209713611 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Chrome
Weight: 0.64
Product Name: Two Light Bath Vanity
UPC: 783209713611
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489271
Product Name 7136MRPC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details