Capital Lighting, Inc. 8015MRSN Bathroom Fixtures-Five+Lights 489266

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.48 Product Name: Five Light Bath Vanity UPC: 783209801523 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.48 Product Name: Five Light Bath Vanity UPC: 783209801523 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8015MRSN Bathroom Fixtures-Five+Lights - 489266 - Capital Lighting, Inc.
Columbus, OH, USA
8015MRSN Bathroom Fixtures-Five+Lights
489266
8015MRSN Bathroom Fixtures-Five+Lights 489266
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 9.48 Product Name: Five Light Bath Vanity UPC: 783209801523 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 9.48
Product Name: Five Light Bath Vanity
UPC: 783209801523
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489266
Product Name 8015MRSN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details