Capital Lighting, Inc. 8014WSOI Bathroom Fixtures-Four Lights 489264

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Four Light Bath Vanity UPC: 783209801455 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Four Light Bath Vanity UPC: 783209801455 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8014WSOI Bathroom Fixtures-Four Lights - 489264 - Capital Lighting, Inc.
Columbus, OH, USA
8014WSOI Bathroom Fixtures-Four Lights
489264
8014WSOI Bathroom Fixtures-Four Lights 489264
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 7.5 Product Name: Four Light Bath Vanity UPC: 783209801455 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 7.5
Product Name: Four Light Bath Vanity
UPC: 783209801455
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489264
Product Name 8014WSOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details