Capital Lighting, Inc. 8020WSKB Bathroom Fixtures-Two Lights 489262

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 2.16 Product Name: Two Light Bath Vanity UPC: 783209802056 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 2.16 Product Name: Two Light Bath Vanity UPC: 783209802056 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8020WSKB Bathroom Fixtures-Two Lights - 489262 - Capital Lighting, Inc.
Columbus, OH, USA
8020WSKB Bathroom Fixtures-Two Lights
489262
8020WSKB Bathroom Fixtures-Two Lights 489262
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 2.16 Product Name: Two Light Bath Vanity UPC: 783209802056 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Kentucky Bronze
Weight: 2.16
Product Name: Two Light Bath Vanity
UPC: 783209802056
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489262
Product Name 8020WSKB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details