Capital Lighting, Inc. 7138MRSN Bathroom Fixtures-Four Lights 489249

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8.54 Product Name: Four Light Bath Vanity UPC: 783209713826 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8.54 Product Name: Four Light Bath Vanity UPC: 783209713826 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7138MRSN Bathroom Fixtures-Four Lights - 489249 - Capital Lighting, Inc.
Columbus, OH, USA
7138MRSN Bathroom Fixtures-Four Lights
489249
7138MRSN Bathroom Fixtures-Four Lights 489249
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Weight: 8.54 Product Name: Four Light Bath Vanity UPC: 783209713826 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Weight: 8.54
Product Name: Four Light Bath Vanity
UPC: 783209713826
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489249
Product Name 7138MRSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details