Capital Lighting, Inc. 7139MRSN Bathroom Fixtures-Five+Lights 489244

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 2.21 Product Name: Five Light Bath Vanity UPC: 783209713925 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 2.21 Product Name: Five Light Bath Vanity UPC: 783209713925 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
7139MRSN Bathroom Fixtures-Five+Lights - 489244 - Capital Lighting, Inc.
Columbus, OH, USA
7139MRSN Bathroom Fixtures-Five+Lights
489244
7139MRSN Bathroom Fixtures-Five+Lights 489244
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 6.5 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 2.21 Product Name: Five Light Bath Vanity UPC: 783209713925 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 6.5
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 2.21
Product Name: Five Light Bath Vanity
UPC: 783209713925
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489244
Product Name 7139MRSN Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details