Capital Lighting, Inc. 8044IRBU Exterior -Post/Pier Head 489238

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 5.94 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209804425 Category: Outdoor Pole/Post Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 5.94 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209804425 Category: Outdoor Pole/Post Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8044IRBU Exterior -Post/Pier Head - 489238 - Capital Lighting, Inc.
Columbus, OH, USA
8044IRBU Exterior -Post/Pier Head
489238
8044IRBU Exterior -Post/Pier Head 489238
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 5.94 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209804425 Category: Outdoor Pole/Post Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 5.94
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209804425
Category: Outdoor Pole/Post Mount
Glass: Iridescent
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489238
Product Name 8044IRBU Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details