Capital Lighting, Inc. 8024MRAC Bathroom Fixtures-Four Lights 489236

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Acorn Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802414 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Acorn Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802414 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8024MRAC Bathroom Fixtures-Four Lights - 489236 - Capital Lighting, Inc.
Columbus, OH, USA
8024MRAC Bathroom Fixtures-Four Lights
489236
8024MRAC Bathroom Fixtures-Four Lights 489236
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Acorn Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802414 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Acorn
Weight: 2.65
Product Name: Four Light Bath Vanity
UPC: 783209802414
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489236
Product Name 8024MRAC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details