Capital Lighting, Inc. 8022WSKB Bathroom Fixtures-Two Lights 489234

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 7.15 Product Name: Two Light Bath Vanity UPC: 783209802261 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 7.15 Product Name: Two Light Bath Vanity UPC: 783209802261 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8022WSKB Bathroom Fixtures-Two Lights - 489234 - Capital Lighting, Inc.
Columbus, OH, USA
8022WSKB Bathroom Fixtures-Two Lights
489234
8022WSKB Bathroom Fixtures-Two Lights 489234
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Kentucky Bronze Weight: 7.15 Product Name: Two Light Bath Vanity UPC: 783209802261 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Kentucky Bronze
Weight: 7.15
Product Name: Two Light Bath Vanity
UPC: 783209802261
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489234
Product Name 8022WSKB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details