Capital Lighting, Inc. 8024MRPE Bathroom Fixtures-Four Lights 489233

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802421 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802421 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8024MRPE Bathroom Fixtures-Four Lights - 489233 - Capital Lighting, Inc.
Columbus, OH, USA
8024MRPE Bathroom Fixtures-Four Lights
489233
8024MRPE Bathroom Fixtures-Four Lights 489233
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Pewter Weight: 2.65 Product Name: Four Light Bath Vanity UPC: 783209802421 Category: Bath Vanity Glass: Marble Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Pewter
Weight: 2.65
Product Name: Four Light Bath Vanity
UPC: 783209802421
Category: Bath Vanity
Glass: Marble
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489233
Product Name 8024MRPE Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details