Capital Lighting, Inc. 8025MRSN Sconces-Pocket 489232

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.81 Product Name: One Light Wall Sconce UPC: 783209802520 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.81 Product Name: One Light Wall Sconce UPC: 783209802520 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8025MRSN Sconces-Pocket - 489232 - Capital Lighting, Inc.
Columbus, OH, USA
8025MRSN Sconces-Pocket
489232
8025MRSN Sconces-Pocket 489232
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 1.81 Product Name: One Light Wall Sconce UPC: 783209802520 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 1.81
Product Name: One Light Wall Sconce
UPC: 783209802520
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489232
Product Name 8025MRSN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details