Capital Lighting, Inc. 39948BCPS Mid. Chandeliers-Candle 489227

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 25.25 Product Name: Five Light Chandelier UPC: 783209069299 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 25.25 Product Name: Five Light Chandelier UPC: 783209069299 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
39948BCPS Mid. Chandeliers-Candle - 489227 - Capital Lighting, Inc.
Columbus, OH, USA
39948BCPS Mid. Chandeliers-Candle
489227
39948BCPS Mid. Chandeliers-Candle 489227
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Plated Silver Weight: 25.25 Product Name: Five Light Chandelier UPC: 783209069299 Category: Single-Tier Chandelier Glass: Beveled Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Plated Silver
Weight: 25.25
Product Name: Five Light Chandelier
UPC: 783209069299
Category: Single-Tier Chandelier
Glass: Beveled Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489227
Product Name 39948BCPS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details