Capital Lighting, Inc. 8048IRBU Exterior -Wall Mt./Flush 489217

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209804821 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209804821 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8048IRBU Exterior -Wall Mt./Flush - 489217 - Capital Lighting, Inc.
Columbus, OH, USA
8048IRBU Exterior -Wall Mt./Flush
489217
8048IRBU Exterior -Wall Mt./Flush 489217
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Weight: 5.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209804821 Category: Outdoor Wall Mount Glass: Iridescent Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished
Weight: 5.28
Product Name: One Light Outdoor Wall Lantern
UPC: 783209804821
Category: Outdoor Wall Mount
Glass: Iridescent
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489217
Product Name 8048IRBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details