Capital Lighting, Inc. 20581MRPE Sconces-Pocket 489215

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.82 Product Name: One Light Wall Sconce UPC: 783209011298 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.82 Product Name: One Light Wall Sconce UPC: 783209011298 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20581MRPE Sconces-Pocket - 489215 - Capital Lighting, Inc.
Columbus, OH, USA
20581MRPE Sconces-Pocket
489215
20581MRPE Sconces-Pocket 489215
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.82 Product Name: One Light Wall Sconce UPC: 783209011298 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 2.82
Product Name: One Light Wall Sconce
UPC: 783209011298
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489215
Product Name 20581MRPE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details