Capital Lighting, Inc. 8724PRBU Exterior -Wall Mt./Flush 489214

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Weight: 7.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209872417 Category: Outdoor Wall Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Weight: 7.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209872417 Category: Outdoor Wall Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8724PRBU Exterior -Wall Mt./Flush - 489214 - Capital Lighting, Inc.
Columbus, OH, USA
8724PRBU Exterior -Wall Mt./Flush
489214
8724PRBU Exterior -Wall Mt./Flush 489214
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Burnished Weight: 7.7 Product Name: Three Light Outdoor Wall Lantern UPC: 783209872417 Category: Outdoor Wall Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Burnished
Weight: 7.7
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209872417
Category: Outdoor Wall Mount
Glass: Prairie Rib Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489214
Product Name 8724PRBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details