Capital Lighting, Inc. 20583MRPE Sconces-Pocket 489207

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.29 Product Name: One Light Wall Sconce UPC: 783209011373 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.29 Product Name: One Light Wall Sconce UPC: 783209011373 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20583MRPE Sconces-Pocket - 489207 - Capital Lighting, Inc.
Columbus, OH, USA
20583MRPE Sconces-Pocket
489207
20583MRPE Sconces-Pocket 489207
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Pewter Weight: 2.29 Product Name: One Light Wall Sconce UPC: 783209011373 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Pewter
Weight: 2.29
Product Name: One Light Wall Sconce
UPC: 783209011373
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489207
Product Name 20583MRPE Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details