Capital Lighting, Inc. 21328JFBG Bathroom Fixtures-Two Lights 489205

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Gold Weight: 9 Product Name: Two Light Wall Sconce UPC: 783209070196 Category: Wall Sconce Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Gold Weight: 9 Product Name: Two Light Wall Sconce UPC: 783209070196 Category: Wall Sconce Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21328JFBG Bathroom Fixtures-Two Lights - 489205 - Capital Lighting, Inc.
Columbus, OH, USA
21328JFBG Bathroom Fixtures-Two Lights
489205
21328JFBG Bathroom Fixtures-Two Lights 489205
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 9.75 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Black Gold Weight: 9 Product Name: Two Light Wall Sconce UPC: 783209070196 Category: Wall Sconce Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 9.75
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Black Gold
Weight: 9
Product Name: Two Light Wall Sconce
UPC: 783209070196
Category: Wall Sconce
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489205
Product Name 21328JFBG Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details