Capital Lighting, Inc. 21327JFBG Sconces-Single Glass 489202

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Gold Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209070189 Category: Wall Sconce Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Gold Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209070189 Category: Wall Sconce Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21327JFBG Sconces-Single Glass - 489202 - Capital Lighting, Inc.
Columbus, OH, USA
21327JFBG Sconces-Single Glass
489202
21327JFBG Sconces-Single Glass 489202
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.50 Extension: 8 Bulb Qty: 1 Wattage: 100 Finish: Black Gold Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209070189 Category: Wall Sconce Glass: Java Fog Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.50
Extension: 8
Bulb
Qty: 1
Wattage: 100
Finish: Black Gold
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 783209070189
Category: Wall Sconce
Glass: Java Fog
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489202
Product Name 21327JFBG Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details