Capital Lighting, Inc. 14276EMTT Mid. Chandeliers-Glass Up 489189

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Terra Weight: 50 Product Name: Nine Light Chandelier UPC: 783209070011 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Terra Weight: 50 Product Name: Nine Light Chandelier UPC: 783209070011 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
14276EMTT Mid. Chandeliers-Glass Up - 489189 - Capital Lighting, Inc.
Columbus, OH, USA
14276EMTT Mid. Chandeliers-Glass Up
489189
14276EMTT Mid. Chandeliers-Glass Up 489189
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured Terra Weight: 50 Product Name: Nine Light Chandelier UPC: 783209070011 Category: Multi-Tier Chandelier Glass: Ember Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Textured Terra
Weight: 50
Product Name: Nine Light Chandelier
UPC: 783209070011
Category: Multi-Tier Chandelier
Glass: Ember
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489189
Product Name 14276EMTT Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details