Capital Lighting, Inc. 17001MCMD Semi-Flush Mts.-Bowl Style 489182

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Modello Weight: 26 Product Name: Three Light Semi-Flush Mount UPC: 783209070073 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Modello Weight: 26 Product Name: Three Light Semi-Flush Mount UPC: 783209070073 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
17001MCMD Semi-Flush Mts.-Bowl Style - 489182 - Capital Lighting, Inc.
Columbus, OH, USA
17001MCMD Semi-Flush Mts.-Bowl Style
489182
17001MCMD Semi-Flush Mts.-Bowl Style 489182
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Modello Weight: 26 Product Name: Three Light Semi-Flush Mount UPC: 783209070073 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Modello
Weight: 26
Product Name: Three Light Semi-Flush Mount
UPC: 783209070073
Category: Semi-Flush Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489182
Product Name 17001MCMD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details