Capital Lighting, Inc. 15846WSOI Pendants-Bowl Style 489181

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.71 Product Name: Three Light Invert Bowl Pendant UPC: 783209029712 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.71 Product Name: Three Light Invert Bowl Pendant UPC: 783209029712 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
15846WSOI Pendants-Bowl Style - 489181 - Capital Lighting, Inc.
Columbus, OH, USA
15846WSOI Pendants-Bowl Style
489181
15846WSOI Pendants-Bowl Style 489181
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.71 Product Name: Three Light Invert Bowl Pendant UPC: 783209029712 Category: Invert Bowl Pendant Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 16.71
Product Name: Three Light Invert Bowl Pendant
UPC: 783209029712
Category: Invert Bowl Pendant
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489181
Product Name 15846WSOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details