Capital Lighting, Inc. 17000MCMD Semi-Flush Mts.-Bowl Style 489180

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Modello Weight: 17 Product Name: Three Light Flush Mount UPC: 783209070066 Category: Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Modello Weight: 17 Product Name: Three Light Flush Mount UPC: 783209070066 Category: Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
17000MCMD Semi-Flush Mts.-Bowl Style - 489180 - Capital Lighting, Inc.
Columbus, OH, USA
17000MCMD Semi-Flush Mts.-Bowl Style
489180
17000MCMD Semi-Flush Mts.-Bowl Style 489180
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Modello Weight: 17 Product Name: Three Light Flush Mount UPC: 783209070066 Category: Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Modello
Weight: 17
Product Name: Three Light Flush Mount
UPC: 783209070066
Category: Flush Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489180
Product Name 17000MCMD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details