Capital Lighting, Inc. 11046WSOI Mid. Chandeliers-Glass Up 489168

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.53 Product Name: Nine Light Chandelier UPC: 783209019287 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.53 Product Name: Nine Light Chandelier UPC: 783209019287 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11046WSOI Mid. Chandeliers-Glass Up - 489168 - Capital Lighting, Inc.
Columbus, OH, USA
11046WSOI Mid. Chandeliers-Glass Up
489168
11046WSOI Mid. Chandeliers-Glass Up 489168
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 31.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 16.53 Product Name: Nine Light Chandelier UPC: 783209019287 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 31.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 16.53
Product Name: Nine Light Chandelier
UPC: 783209019287
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489168
Product Name 11046WSOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details