Capital Lighting, Inc. 11042MRSN Mid. Chandeliers-Glass Up 489161

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.29 Product Name: Three Light Chandelier UPC: 783209020245 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.29 Product Name: Three Light Chandelier UPC: 783209020245 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11042MRSN Mid. Chandeliers-Glass Up - 489161 - Capital Lighting, Inc.
Columbus, OH, USA
11042MRSN Mid. Chandeliers-Glass Up
489161
11042MRSN Mid. Chandeliers-Glass Up 489161
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 8.29 Product Name: Three Light Chandelier UPC: 783209020245 Category: Mini Chandelier Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 8.29
Product Name: Three Light Chandelier
UPC: 783209020245
Category: Mini Chandelier
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489161
Product Name 11042MRSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details