Capital Lighting, Inc. 12218OI/SHD123 Sconces-Double Candle 489156

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: Two Light Wall Sconce with Shades UPC: 783209067134 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: Two Light Wall Sconce with Shades UPC: 783209067134 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12218OI/SHD123 Sconces-Double Candle - 489156 - Capital Lighting, Inc.
Columbus, OH, USA
12218OI/SHD123 Sconces-Double Candle
489156
12218OI/SHD123 Sconces-Double Candle 489156
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 14.50 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.26 Product Name: Two Light Wall Sconce with Shades UPC: 783209067134 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 14.50
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.26
Product Name: Two Light Wall Sconce with Shades
UPC: 783209067134
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 489156
Product Name 12218OI/SHD123 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details